Philips logo

Philips 5000 series BDP5100/05 DVD/Blu-Ray player

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53269
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series BDP5100/05 DVD/Blu-Ray player:

Philips 5000 series BDP5100/05, 105 dB, 95 dB, 24-bit/192kHz, AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XviD, AAC, MP3, PCM, WMA, BD-ROM, CD, DVD

Long summary description Philips 5000 series BDP5100/05 DVD/Blu-Ray player:

Philips 5000 series BDP5100/05. نسبت سیگنال به نویز (SNR): 105 dB, محدوده دینامیکی (1KHz): 95 dB, مبدل صوتیD/A (DAC): 24-bit/192kHz. پشتیبان وست های ویدئو: AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XviD, پشتیبانی فرمت های صوتی: AAC, MP3, PCM, WMA. انواع دیسک پشتیبانی شده: BD-ROM, CD, DVD. مصرف برق (معمولی): 25 W, مصرف برق ( standby): 0,5 W. وزن: 3 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.