Philips logo

Philips myLiving 4091831PN suspension lighting Flexible mount E27

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108913
Info modified on:
27 May 2024, 13:19:10
Philips 40918/31/PN user manual (1.2 MB)
Short summary description Philips myLiving 4091831PN suspension lighting Flexible mount E27:

Philips myLiving 4091831PN, Flexible mount, سفید, سفید, فابریک, ترکیبی, فابریک, گرد

Long summary description Philips myLiving 4091831PN suspension lighting Flexible mount E27:

Philips myLiving 4091831PN. نوع نصب: Flexible mount, رنگ محصول: سفید, Plafond colour: سفید. Number of bulbs: 1 bulb(s), نوع کلاه لامپ: E27, Replacement bulb power (max): 60 W. نوع منبع قدرت: AC, ولتاژ ورودی: 220 - 240 V, فرکانس ورودی AC: 50 - 60 Hz. عرض: 800 mm, عمق: 800 mm, وزن: 880 g. عرض بسته بندی: 361 mm, عمق بسته بندی: 111 mm, ارتفاع بسته بندی: 364 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.