Logitech logo

Logitech TV Cam HD webcam 2 MP 1920 x 1080 pixels USB سیاه

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60493
Info modified on:
13 Nov 2024, 22:11:59
End of life date:
31 Mar 2019
Short summary description Logitech TV Cam HD webcam 2 MP 1920 x 1080 pixels USB سیاه:

Logitech TV Cam HD, 2 MP, 1920 x 1080 pixels, Full HD, 2x, USB, سیاه

Long summary description Logitech TV Cam HD webcam 2 MP 1920 x 1080 pixels USB سیاه:

Logitech TV Cam HD. مگاپیکسل: 2 MP, حداکثر رزولوشن تصویری: 1920 x 1080 pixels, Camera HD type: Full HD. رابط: USB, رنگ محصول: سیاه, نوع نصب: گیره. عرض: 243,7 mm, عمق: 71 mm, ارتفاع: 52,9 mm. ابعاد (WxDxH): 243,7 x 71 x 52,9 mm, نوع کابل: HDMI, کانکتور (ها): HDMI

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.