Lenovo logo

Lenovo Tab 3 7 Essential Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 سیاه, ابی

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66674
Info modified on:
10 Aug 2024, 10:00:36
Short summary description Lenovo Tab 3 7 Essential Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 سیاه, ابی:

Lenovo Tab 3 7 Essential, 17,8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android 5.0, سیاه, ابی

Long summary description Lenovo Tab 3 7 Essential Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 سیاه, ابی:

Lenovo Tab 3 7 Essential. قطر صفحه نمایش: 17,8 cm (7"), رزولوشن صفحه نمایش: 1024 x 600 pixels. ظرفیت محفظه داخلی: 16 GB. Processor frequency: 1,3 GHz, خانواده پردازنده: Mediatek, مدل پردازنده: MT8127. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). کارت خوان یکپارچه شده. وزن: 300 g. سیستم عامل ارائه شده: Android 5.0. رنگ محصول: سیاه, ابی

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.