Lenovo logo

Lenovo IdeaPad Miix 300 Intel Atom 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home سیاه

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15563
Info modified on:
10 Aug 2024, 08:08:25
Short summary description Lenovo IdeaPad Miix 300 Intel Atom 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home سیاه:

Lenovo IdeaPad Miix 300, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 10 Home, سیاه

Long summary description Lenovo IdeaPad Miix 300 Intel Atom 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home سیاه:

Lenovo IdeaPad Miix 300. قطر صفحه نمایش: 25,6 cm (10.1"), رزولوشن صفحه نمایش: 1280 x 800 pixels. ظرفیت محفظه داخلی: 32 GB. Processor frequency: 1,33 GHz, خانواده پردازنده: Intel Atom, مدل پردازنده: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). کارت خوان یکپارچه شده. وزن: 1,18 kg. سیستم عامل ارائه شده: Windows 10 Home. رنگ محصول: سیاه

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.