Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows XP Professional سیاه

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21380
Info modified on:
24 Jan 2025, 20:24:47
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows XP Professional سیاه:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows XP Professional سیاه:

Lenovo ThinkPad T500. خانواده پردازنده: Intel® Core™2 Duo, مدل پردازنده: P8400, Processor frequency: 2,26 GHz. قطر صفحه نمایش: 39,1 cm (15.4"), رزولوشن صفحه نمایش: 1280 x 800 pixels. Internal memory: 2 GB, نوع حافظه داخلی: DDR3-SDRAM. ظرفیت کل ذخیره سازی: 320 GB, نوع درایو نوری: DVD-RW. مدل آداپتور گرافیک گسسته: Intel® GMA 4500MHD. سیستم عامل ارائه شده: Windows XP Professional. رنگ محصول: سیاه. وزن: 2,7 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.