KitchenAid logo

KitchenAid 5KHBBV53EAC Immersion blender 16 W Cream colour

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23063
Info modified on:
07 May 2025, 20:21:51
Short summary description KitchenAid 5KHBBV53EAC Immersion blender 16 W Cream colour:

KitchenAid 5KHBBV53EAC, Immersion blender, 1,53 m, 16 W, Cream colour

Long summary description KitchenAid 5KHBBV53EAC Immersion blender 16 W Cream colour:

KitchenAid 5KHBBV53EAC. نوع: Immersion blender, رنگ محصول: Cream colour, طول سیم: 1,53 m. Rotational speed (min): 100 RPM, Rotational speed (max): 2300 RPM, نوع کنترل: دکمه. جنس محافظ: پلاستیک, جسن تیغه: فولاد ضد زنگ. دکمه خاموش / روشن: 16 W, منبع برق: باتری, ولتاژ ورودی AC: 220-240 V. عرض: 63 mm, عمق: 63 mm, ارتفاع: 430 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.