Huawei logo

Huawei Y5 11,4 cm (4.5") Single SIM Android 5.1.1 4G 1 GB 8 GB 2000 mAh سفید

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31810
Info modified on:
27 Feb 2024, 15:09:03
Short summary description Huawei Y5 11,4 cm (4.5") Single SIM Android 5.1.1 4G 1 GB 8 GB 2000 mAh سفید:

Huawei Y5, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1.1, سفید

Long summary description Huawei Y5 11,4 cm (4.5") Single SIM Android 5.1.1 4G 1 GB 8 GB 2000 mAh سفید:

Huawei Y5. قطر صفحه نمایش: 11,4 cm (4.5"), رزولوشن صفحه نمایش: 854 x 480 pixels. Processor frequency: 1,1 GHz, خانواده پردازنده: Qualcomm Snapdragon, مدل پردازنده: MSM8909. RAM capacity: 1 GB, ظرفیت محفظه داخلی: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. سیستم عامل ارائه شده: Android 5.1.1. ظرفیت: 2000 mAh. رنگ محصول: سفید. وزن: 141,5 g

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.