Huawei logo

Huawei P20 Pro 15,5 cm (6.1") Single SIM Android 8.1 4G USB Type-C 6 GB 128 GB 4000 mAh سیاه

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94423
Info modified on:
30 Sept 2024, 11:00:40
Short summary description Huawei P20 Pro 15,5 cm (6.1") Single SIM Android 8.1 4G USB Type-C 6 GB 128 GB 4000 mAh سیاه:

Huawei P20 Pro, 15,5 cm (6.1"), 6 GB, 128 GB, 40 MP, Android 8.1, سیاه

Long summary description Huawei P20 Pro 15,5 cm (6.1") Single SIM Android 8.1 4G USB Type-C 6 GB 128 GB 4000 mAh سیاه:

Huawei P20 Pro. قطر صفحه نمایش: 15,5 cm (6.1"), رزولوشن صفحه نمایش: 2240 x 1080 pixels. Processor frequency: 2,36 GHz, خانواده پردازنده: Hi-Silicon, مدل پردازنده: Kirin 970. RAM capacity: 6 GB, ظرفیت محفظه داخلی: 128 GB. Rear camera resolution (numeric): 40 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. سیستم عامل ارائه شده: Android 8.1. ظرفیت: 4000 mAh. رنگ محصول: سیاه. وزن: 180 g

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.