Hoover logo

Hoover H-WASH&DRY 300 HBWDO8514TAHC-80 washer dryer Built-in (placement) Front-load سفید

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16543
Info modified on:
27 May 2024, 15:35:21
Short summary description Hoover H-WASH&DRY 300 HBWDO8514TAHC-80 washer dryer Built-in (placement) Front-load سفید:

Hoover H-WASH&DRY 300 HBWDO8514TAHC-80, Front-load, Built-in (placement), سفید, سفید, چراغ, فولاد ضد زنگ

Long summary description Hoover H-WASH&DRY 300 HBWDO8514TAHC-80 washer dryer Built-in (placement) Front-load سفید:

Hoover H-WASH&DRY 300 HBWDO8514TAHC-80. نوع بارگیری: Front-load, Appliance placement: Built-in (placement), رنگ محصول: سفید. ظرفیت خشک کردن: 5 kg, حداکثر سرعت چرخش: 1400 RPM, ظرفیت شستشو: 8 kg. ولتاژ ورودی AC: 220 - 240 V, نوع پلاگین: Type G. ارتفاع: 820 mm, وزن: 66 kg, عرض بسته بندی: 650 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.