Fujitsu logo

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7300 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43166
Info modified on:
22 Jan 2025, 05:54:44
Short summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7300 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200, Intel® Core™2 Duo, 2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7300 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200. خانواده پردازنده: Intel® Core™2 Duo, مدل پردازنده: T7300, Processor frequency: 2 GHz. قطر صفحه نمایش: 30,7 cm (12.1"), رزولوشن صفحه نمایش: 1280 x 800 pixels. Internal memory: 2 GB, نوع حافظه داخلی: DDR2-SDRAM. ظرفیت کل ذخیره سازی: 120 GB. مدل آداپتور گرافیک گسسته: Intel® GMA X3100. سیستم عامل ارائه شده: Windows Vista Business. وزن: 1,8 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.