Fujitsu logo

Fujitsu LIFEBOOK U745 Intel® Core™ i7 i7-5600U Ultrabook 35,6 cm (14") Full HD 12 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional سیاه, نقره ای

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48701
Info modified on:
28 Jan 2025, 10:22:59
Short summary description Fujitsu LIFEBOOK U745 Intel® Core™ i7 i7-5600U Ultrabook 35,6 cm (14") Full HD 12 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional سیاه, نقره ای:

Fujitsu LIFEBOOK U745, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U745 Intel® Core™ i7 i7-5600U Ultrabook 35,6 cm (14") Full HD 12 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional سیاه, نقره ای:

Fujitsu LIFEBOOK U745. نوع محصول: Ultrabook, فاکتور شکل: تاشو. خانواده پردازنده: Intel® Core™ i7, مدل پردازنده: i7-5600U, Processor frequency: 2,6 GHz. قطر صفحه نمایش: 35,6 cm (14"), HD type: Full HD, رزولوشن صفحه نمایش: 1920 x 1080 pixels. Internal memory: 12 GB, نوع حافظه داخلی: DDR3L-SDRAM. ظرفیت کل ذخیره سازی: 256 GB, Storage media: SSD. Mobile network generation: 4G. سیستم عامل ارائه شده: Windows 7 Professional. رنگ محصول: سیاه, نقره ای

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.