Fujitsu logo

Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30,7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional سیاه

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5821
Info modified on:
29 Jan 2025, 18:18:57
Short summary description Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30,7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional سیاه:

Fujitsu LIFEBOOK P701, Intel® Core™ i5, 2,5 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK P701 Intel® Core™ i5 i5-2520M 30,7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional سیاه:

Fujitsu LIFEBOOK P701. خانواده پردازنده: Intel® Core™ i5, مدل پردازنده: i5-2520M, Processor frequency: 2,5 GHz. قطر صفحه نمایش: 30,7 cm (12.1"), رزولوشن صفحه نمایش: 1280 x 800 pixels. Internal memory: 4 GB, نوع حافظه داخلی: DDR3-SDRAM. ظرفیت کل ذخیره سازی: 128 GB, Storage media: SSD. مدل آداپتور گرافیکی در روی بورد: Intel® HD Graphics 3000. Mobile network generation: 3G. سیستم عامل ارائه شده: Windows 7 Professional. رنگ محصول: سیاه. وزن: 1,56 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.