DELL logo

DELL VxRail E560 server 10 TB Rack (1U) Intel Xeon Gold 6132 2,6 GHz 192 GB 1100 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69771
Info modified on:
08 Jul 2022, 16:23:53
Short summary description DELL VxRail E560 server 10 TB Rack (1U) Intel Xeon Gold 6132 2,6 GHz 192 GB 1100 W:

DELL VxRail E560, 2,6 GHz, 6132, 192 GB, 10 TB, 1100 W, Rack (1U)

Long summary description DELL VxRail E560 server 10 TB Rack (1U) Intel Xeon Gold 6132 2,6 GHz 192 GB 1100 W:

DELL VxRail E560. خانواده پردازنده: Intel Xeon Gold, Processor frequency: 2,6 GHz, مدل پردازنده: 6132. Internal memory: 192 GB, Memory layout (slots x size): 6 x 32 GB. ظرفیت کل ذخیره سازی: 10 TB, اندازه هارد درایو: 2.5". اتصال LAN اترنت. منبع تغذیه: 1100 W, پشتیبانی وقفه منبع تغذیه (RPS). نوع شاسی: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.