DELL logo

DELL PowerEdge UPS1920WT uninterruptible power supply (UPS) 1920 W

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75194
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge UPS1920WT uninterruptible power supply (UPS) 1920 W:

DELL PowerEdge UPS1920WT, 1920 W, 50 Hz, 230 V, C13 coupler, C14 coupler, 5 min, 14 min

Long summary description DELL PowerEdge UPS1920WT uninterruptible power supply (UPS) 1920 W:

DELL PowerEdge UPS1920WT. برق خروجی: 1920 W, فرکانس ورودی: 50 Hz, ولتاژ خروجی عملیات (حداکثر): 230 V. انواع خروجی AC: C13 coupler, C14 coupler. زمان پشتیبان گیری به طور معمول در بار کامل: 5 min, زمان پشتیبان گیری به طور معمول درنیم بار: 14 min. فاکتور شکل: Tower, رنگ محصول: سیاه, نوع نمایشگر: LCD. عرض: 226 mm, عمق: 500 mm, ارتفاع: 274 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.