DELL logo

DELL P318S Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) سازگاری با 3D سیاه

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55019
Info modified on:
14 Mar 2024, 19:26:49
Short summary description DELL P318S Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) سازگاری با 3D سیاه:

DELL P318S, 3200 ANSI lumens, DLP, SVGA (800x600), 2200:1, 4:3, 698,5 - 6411 mm (27.5 - 252.4")

Long summary description DELL P318S Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) سازگاری با 3D سیاه:

DELL P318S. روشنایی پروژکتور: 3200 ANSI lumens, تکنولوژی پروجکشن: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. محدوده فاصله کانونی: 21.8 - 24 mm, نسبت انداختن: 1.95 - 2.15:1, انحراف: 115%. HDMI connector type: تمام سایز, نسخه HDMI: 1.4a. سطح نویز: 34 dB, سطح سر و صدا (حالت اقتصادی): 31 dB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.