DELL logo

DELL S Series SE2416H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD سیاه

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296500
Info modified on:
21 Mar 2025, 14:43:52
Short summary description DELL S Series SE2416H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD سیاه:

DELL S Series SE2416H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, سیاه

Long summary description DELL S Series SE2416H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD سیاه:

DELL S Series SE2416H. قطر صفحه نمایش: 61 cm (24"), رزولوشن صفحه نمایش: 1920 x 1080 pixels, HD type: Full HD, تکنولوژی نمایش: LCD, زمان واکنش: 6 ms, Native aspect ratio: 16:9, زاویه دید افقی: 178°, زاویه دید عمودی: 178°. رنگ محصول: سیاه

Specs
Options
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.