DELL logo

DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD چراغ سیاه

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58730
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD چراغ سیاه:

DELL UltraSharp U2412M, 61 cm (24"), 1920 x 1200 pixels, Full HD, چراغ, 8 ms, سیاه

Long summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD چراغ سیاه:

DELL UltraSharp U2412M. قطر صفحه نمایش: 61 cm (24"), رزولوشن صفحه نمایش: 1920 x 1200 pixels, HD type: Full HD, تکنولوژی نمایش: چراغ. نمایش: چراغ. Display surface: Matt, زمان واکنش: 8 ms, Native aspect ratio: 16:10, زاویه دید افقی: 178°, زاویه دید عمودی: 178°. USB hub version: 2.0. VESA mounting, تنظیم ارتفاع. رنگ محصول: سیاه

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.