CLUB3D logo

CLUB3D GeForce 9500GT NVIDIA GeForce 9500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36619
Info modified on:
02 Sept 2024, 20:26:03
Short summary description CLUB3D GeForce 9500GT NVIDIA GeForce 9500 GT 1 GB GDDR2:

CLUB3D GeForce 9500GT, GeForce 9500 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D GeForce 9500GT NVIDIA GeForce 9500 GT 1 GB GDDR2:

CLUB3D GeForce 9500GT. خانواده پردازنده گرافیک: NVIDIA, پردازنده گرافیک: GeForce 9500 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, نوع حافظه آداپتور گرافیکی: GDDR2, باس حافظه: 128 bit, سرعت حافظه ساعت: 666 MHz. حداکثر وضوح: 2560 x 1600 pixels. نسخه DirectX: 10. نوع رابط کاربری: PCI Express 2.0. نوع خنک کننده: اکتیو

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.