Candy logo

Candy CCFEE 250 Chest freezer Freestanding (placement) 250 l سفید

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12586
Info modified on:
27 May 2024, 11:48:25
Short summary description Candy CCFEE 250 Chest freezer Freestanding (placement) 250 l سفید:

Candy CCFEE 250, 250 l, 12 kg/24h, SN (Subnormal) - T (Tropical), 43 dB, 4*, سفید

Long summary description Candy CCFEE 250 Chest freezer Freestanding (placement) 250 l سفید:

Candy CCFEE 250. ظرفیت خالص فریزر: 250 l, کلاس اقلیم: SN (Subnormal) - T (Tropical), ظرفیت انجماد: 12 kg/24h, Storage time during power failure: 24 h, سطح نویز: 43 dB, Star rating: 4*. لولا درب: بالا. مصرف انرژی سالانه: 194 kWh. رنگ محصول: سفید

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.