Candy logo

Candy Smart CS C10DF-80 tumble dryer Freestanding (placement) Front-load 10 kg B سفید

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19543
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Candy Smart CS C10DF-80 tumble dryer Freestanding (placement) Front-load 10 kg B سفید:

Candy Smart CS C10DF-80, Freestanding (placement), Front-load, چگالش, سفید, دوار, لمس, Opaque door

Long summary description Candy Smart CS C10DF-80 tumble dryer Freestanding (placement) Front-load 10 kg B سفید:

Candy Smart CS C10DF-80. Appliance placement: Freestanding (placement), نوع بارگیری: Front-load, سیستم خشک کن: چگالش. ظرفیت سطل: 10 kg, Condensation efficiency class: C, Drying programs: پشم. شروع تاخیری: 24 h, Apps supported: Candy simply-Fi. کلاس بازده انرژی: B, مصرف انرژی: 5,7 kWh, مصرف انرژی سالانه: 670 kWh. عمق: 600 mm, عرض: 596 mm, ارتفاع: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.