Candy logo

Candy CW50-BP12307U1-S washing machine Front-load 5 kg 1200 RPM سفید

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153
Info modified on:
07 May 2025, 14:14:34
Short summary description Candy CW50-BP12307U1-S washing machine Front-load 5 kg 1200 RPM سفید:

Candy CW50-BP12307U1-S, Front-load, 5 kg, C, 69 dB, 1200 RPM, A

Long summary description Candy CW50-BP12307U1-S washing machine Front-load 5 kg 1200 RPM سفید:

Candy CW50-BP12307U1-S. نوع بارگیری: Front-load. ظرفیت سطل: 5 kg, کلاس خشکاندن گردشی: C, سطح سر و صدا (اسپین): 69 dB, حداکثر سرعت چرخش: 1200 RPM. رنگ محصول: سفید. عرض: 510 mm, عمق: 490 mm, ارتفاع: 700 mm. کلاس بازده انرژی: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.