Blomberg logo

Blomberg TKF 7449 A tumble dryer Freestanding (placement) Front-load 7 kg سفید

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53674
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Blomberg TKF 7449 A tumble dryer Freestanding (placement) Front-load 7 kg سفید:

Blomberg TKF 7449 A, Freestanding (placement), Front-load, سفید, 150°, 7 kg, 145 min

Long summary description Blomberg TKF 7449 A tumble dryer Freestanding (placement) Front-load 7 kg سفید:

Blomberg TKF 7449 A. Appliance placement: Freestanding (placement), نوع بارگیری: Front-load, رنگ محصول: سفید. ظرفیت سطل: 7 kg, زمان چرخه: 145 min, حداکثر سرعت چرخش: 1400 RPM. شروع تاخیری: 24 h. کلاس بازده انرژی: A, مصرف انرژی: 1,88 kWh. عمق: 600 mm, عرض: 495 mm, ارتفاع: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.