BenQ logo

BenQ Joybook 7000-D10 35,6 cm (14") 0,5 GB 40 GB AMD Radeon 9700

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18741
Info modified on:
01 Dec 2020, 16:27:13
Short summary description BenQ Joybook 7000-D10 35,6 cm (14") 0,5 GB 40 GB AMD Radeon 9700:

BenQ Joybook 7000-D10, 1,5 GHz, 35,6 cm (14"), 1280 x 768 pixels, 0,5 GB, 40 GB

Long summary description BenQ Joybook 7000-D10 35,6 cm (14") 0,5 GB 40 GB AMD Radeon 9700:

BenQ Joybook 7000-D10. Processor frequency: 1,5 GHz. قطر صفحه نمایش: 35,6 cm (14"), رزولوشن صفحه نمایش: 1280 x 768 pixels. Internal memory: 0,5 GB. ظرفیت کل ذخیره سازی: 40 GB. مدل آداپتور گرافیک گسسته: AMD Radeon 9700. وزن: 2,1 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.