Beko logo

Beko RFNE312E23W Upright freezer Freestanding (placement) 277 l سفید

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85451
Info modified on:
27 May 2024, 12:03:33
Short summary description Beko RFNE312E23W Upright freezer Freestanding (placement) 277 l سفید:

Beko RFNE312E23W, 277 l, 16 kg/24h, SN (Subnormal) - T (Tropical), 42 dB, سیستم غیر یخزدن, سفید

Long summary description Beko RFNE312E23W Upright freezer Freestanding (placement) 277 l سفید:

Beko RFNE312E23W. ظرفیت خالص فریزر: 277 l, کلاس اقلیم: SN (Subnormal) - T (Tropical), ظرفیت انجماد: 16 kg/24h, Storage time during power failure: 18 h, سطح نویز: 42 dB, Star rating: 4*, سیستم غیر یخزدن. لولا درب: راست. مصرف انرژی سالانه: 326 kWh. رنگ محصول: سفید

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.