ASUS logo

ASUS MG278Q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD چراغ سیاه

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108948
Info modified on:
30 Dec 2024, 17:23:59
Short summary description ASUS MG278Q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD چراغ سیاه:

ASUS MG278Q, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, چراغ, 1 ms, سیاه

Long summary description ASUS MG278Q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD چراغ سیاه:

ASUS MG278Q. قطر صفحه نمایش: 68,6 cm (27"), رزولوشن صفحه نمایش: 2560 x 1440 pixels, HD type: Quad HD, تکنولوژی نمایش: چراغ, زمان واکنش: 1 ms, Native aspect ratio: 16:9, زاویه دید افقی: 170°, زاویه دید عمودی: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, تنظیم ارتفاع. رنگ محصول: سیاه

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.