ASUS logo

ASUS LS248H computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD سیاه

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78107
Info modified on:
08 May 2024, 22:50:46
Short summary description ASUS LS248H computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD سیاه:

ASUS LS248H, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, 2 ms, سیاه

Long summary description ASUS LS248H computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD سیاه:

ASUS LS248H. قطر صفحه نمایش: 59,9 cm (23.6"), رزولوشن صفحه نمایش: 1920 x 1080 pixels, HD type: Full HD, زمان واکنش: 2 ms, زاویه دید افقی: 170°, زاویه دید عمودی: 160°. رنگ محصول: سیاه

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.