ASUS logo

ASUS ZenPad 10 Z300M Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 سفید

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24768
Info modified on:
14 Mar 2024, 19:06:47
Short summary description ASUS ZenPad 10 Z300M Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 سفید:

ASUS ZenPad 10 Z300M, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 6.0, سفید

Long summary description ASUS ZenPad 10 Z300M Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 سفید:

ASUS ZenPad 10 Z300M. قطر صفحه نمایش: 25,6 cm (10.1"), رزولوشن صفحه نمایش: 1280 x 800 pixels. ظرفیت محفظه داخلی: 32 GB. Processor frequency: 1,3 GHz, خانواده پردازنده: Mediatek, مدل پردازنده: MT8163. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). کارت خوان یکپارچه شده. وزن: 490 g. سیستم عامل ارائه شده: Android 6.0. رنگ محصول: سفید

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.