ASUS logo

ASUS VS278H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD سیاه

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241947
Info modified on:
27 May 2024, 14:21:54
Short summary description ASUS VS278H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD سیاه:

ASUS VS278H, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, چراغ, 1 ms, سیاه

Long summary description ASUS VS278H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD سیاه:

ASUS VS278H. قطر صفحه نمایش: 68,6 cm (27"), رزولوشن صفحه نمایش: 1920 x 1080 pixels, HD type: Full HD. نمایش: چراغ. زمان واکنش: 1 ms, Native aspect ratio: 16:9, زاویه دید افقی: 170°, زاویه دید عمودی: 160°. بلندگوهای داخلی. VESA mounting. رنگ محصول: سیاه

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.