Acer logo

Acer TravelMate 8371-734G32N + Windows 7 Home Premium NL Upgrade Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29214
Info modified on:
24 Jan 2025, 20:29:43
Short summary description Acer TravelMate 8371-734G32N + Windows 7 Home Premium NL Upgrade Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:

Acer TravelMate 8371-734G32N + Windows 7 Home Premium NL Upgrade, Intel® Core™2 Duo, 1,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 8371-734G32N + Windows 7 Home Premium NL Upgrade Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:

Acer TravelMate 8371-734G32N + Windows 7 Home Premium NL Upgrade. خانواده پردازنده: Intel® Core™2 Duo, مدل پردازنده: SU7300, Processor frequency: 1,3 GHz. قطر صفحه نمایش: 33,8 cm (13.3"), رزولوشن صفحه نمایش: 1366 x 768 pixels. Internal memory: 4 GB, نوع حافظه داخلی: DDR3-SDRAM. ظرفیت کل ذخیره سازی: 320 GB. مدل آداپتور گرافیک گسسته: Intel® GMA 4500M. سیستم عامل ارائه شده: Windows Vista Business. وزن: 1,65 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.