Acer logo

Acer Essential V203HVCb computer monitor 50,8 cm (20") 1600 x 900 pixels HD سیاه

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12773
Info modified on:
22 Aug 2022, 16:24:39
Short summary description Acer Essential V203HVCb computer monitor 50,8 cm (20") 1600 x 900 pixels HD سیاه:

Acer Essential V203HVCb, 50,8 cm (20"), 1600 x 900 pixels, HD, LCD, 5 ms, سیاه

Long summary description Acer Essential V203HVCb computer monitor 50,8 cm (20") 1600 x 900 pixels HD سیاه:

Acer Essential V203HVCb. قطر صفحه نمایش: 50,8 cm (20"), رزولوشن صفحه نمایش: 1600 x 900 pixels, HD type: HD. نمایش: LCD. زمان واکنش: 5 ms, Native aspect ratio: 16:9, زاویه دید افقی: 90°, زاویه دید عمودی: 65°. رنگ محصول: سیاه

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.