Lenovo logo

Lenovo ThinkPad L420 Intel® Core™ i5 i5-2540M 35,6 cm (14") 4 GB 320 GB Must

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39790
Info modified on:
22 Jan 2025, 05:41:07
Short summary description Lenovo ThinkPad L420 Intel® Core™ i5 i5-2540M 35,6 cm (14") 4 GB 320 GB Must:

Lenovo ThinkPad L420, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1366 x 768 pikslit, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L420 Intel® Core™ i5 i5-2540M 35,6 cm (14") 4 GB 320 GB Must:

Lenovo ThinkPad L420. Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-2540M, Protsessori sagedus: 2,6 GHz. Ekraani diagonaal: 35,6 cm (14"), Ekraani resolutsioon: 1366 x 768 pikslit. Sisemälu: 4 GB. Salvestusmaht kokku: 320 GB, Optilise seadme tüüp: DVD-RW. Pardagraafika adapteri mudel: Intel® HD Graphics 3000. Toote värv: Must. Kaal: 2,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.