Lenovo logo

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-3427U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Must

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14200
Info modified on:
24 Jan 2025, 20:49:21
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-3427U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Must:

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1600 x 900 pikslit, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-3427U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Must:

Lenovo ThinkPad X1 Carbon. Toote tüüp: Ultrabook, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-3427U, Protsessori sagedus: 1,8 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: HD+, Ekraani resolutsioon: 1600 x 900 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR3-SDRAM. Salvestusmaht kokku: 128 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® HD Graphics 4000. Installitud operatsioonisüsteem: Windows 7 Professional. Toote värv: Must

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.