HP logo

HP 250 G6 Intel® Celeron® N3060 Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Must

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33980
Info modified on:
22 Jan 2025, 04:40:07
End of life date:
23 Aug 2019
Short summary description HP 250 G6 Intel® Celeron® N3060 Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Must:

HP 250 G6, Intel® Celeron®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pikslit, 4 GB, 128 GB

Long summary description HP 250 G6 Intel® Celeron® N3060 Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Must:

HP 250 G6. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Celeron®, Protsessori mudel: N3060, Protsessori sagedus: 1,6 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: HD, Ekraani resolutsioon: 1366 x 768 pikslit. Sisemälu: 4 GB, Sisemälu tüüp: DDR3L-SDRAM. Salvestusmaht kokku: 128 GB, Salvestusseade: SSD, Optilise seadme tüüp: DVD Super Multi. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.