DELL logo

DELL OptiPlex 9020M Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Must

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88703
Info modified on:
26 Jun 2024, 06:18:57
Short summary description DELL OptiPlex 9020M Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Must:

DELL OptiPlex 9020M, 2,2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, 128 GB, Windows 7 Professional

Long summary description DELL OptiPlex 9020M Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Must:

DELL OptiPlex 9020M. Protsessori sagedus: 2,2 GHz, Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-4785T. Sisemälu: 8 GB, Sisemälu tüüp: DDR3-SDRAM, Mälu taktsagedus: 1600 MHz. Salvestusmaht kokku: 128 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® HD Graphics 4600. Installitud operatsioonisüsteem: Windows 7 Professional, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 65 W. Keretüüp: Mini PC. Toote tüüp: Mini PC. Toote värv: Must

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.