D-Link logo

D-Link 24-Port 10/100/1000 Switch + 4 Combo SFP Ports

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59843
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link 24-Port 10/100/1000 Switch + 4 Combo SFP Ports:

D-Link 24-Port 10/100/1000 Switch + 4 Combo SFP Ports, IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE..., 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 sisestust, 48 Gbit/s, 1 Gbit/s, Telnet, RMON, SNMP v1/2/3

Long summary description D-Link 24-Port 10/100/1000 Switch + 4 Combo SFP Ports:

D-Link 24-Port 10/100/1000 Switch + 4 Combo SFP Ports. RJ-45 Etherneti ühenduse pesade arv: 24. MAC-aadresside tabel: 8000 sisestust, Lülitusvõime: 48 Gbit/s. Võrgustandardid: IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.