Acer logo

Acer eMachines eMachine ET1840 Intel® Celeron® E3500 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Home Premium Micro Tower PC Must

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60061
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer eMachines eMachine ET1840 Intel® Celeron® E3500 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Home Premium Micro Tower PC Must:

Acer eMachines eMachine ET1840, 2,7 GHz, Intel® Celeron®, 2 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer eMachines eMachine ET1840 Intel® Celeron® E3500 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Home Premium Micro Tower PC Must:

Acer eMachines eMachine ET1840. Protsessori sagedus: 2,7 GHz, Protsessori perekond: Intel® Celeron®, Protsessori mudel: E3500. Sisemälu: 2 GB, Sisemälu tüüp: DDR2-SDRAM, Mälu taktsagedus: 800 MHz. Salvestusmaht kokku: 320 GB, Integreeritud kaardilugeja, Optilise seadme tüüp: DVD-RW. Eraldiseisva graafika adapteri mudel: Intel® GMA 3100. Installitud operatsioonisüsteem: Windows 7 Home Premium. Toiteallikas: 220 W. Keretüüp: Micro Tower. Toote tüüp: PC. Toote värv: Must

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.