Acer logo

Acer Aspire 3 A317-51G-79K2 Intel® Core™ i7 i7-8565U Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Türgi Must

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30248
Info modified on:
01 Feb 2025, 06:05:18
Short summary description Acer Aspire 3 A317-51G-79K2 Intel® Core™ i7 i7-8565U Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Türgi Must:

Acer Aspire 3 A317-51G-79K2, Intel® Core™ i7, 1,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pikslit, 8 GB, 512 GB

Long summary description Acer Aspire 3 A317-51G-79K2 Intel® Core™ i7 i7-8565U Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Türgi Must:

Acer Aspire 3 A317-51G-79K2. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-8565U, Protsessori sagedus: 1,8 GHz. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® UHD Graphics. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.