Acer logo

Acer TravelMate 2403WXCi Intel® Celeron® M 35,8 cm (14.1") 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31901
Info modified on:
29 Jan 2025, 19:15:47
Short summary description Acer TravelMate 2403WXCi Intel® Celeron® M 35,8 cm (14.1") 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Acer TravelMate 2403WXCi, Intel® Celeron® M, 1,5 GHz, 35,8 cm (14.1"), 1280 x 800 pikslit, 0,25 GB, 40 GB

Long summary description Acer TravelMate 2403WXCi Intel® Celeron® M 35,8 cm (14.1") 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Acer TravelMate 2403WXCi. Protsessori perekond: Intel® Celeron® M, Protsessori sagedus: 1,5 GHz. Ekraani diagonaal: 35,8 cm (14.1"), Ekraani resolutsioon: 1280 x 800 pikslit. Sisemälu: 0,25 GB, Sisemälu tüüp: DDR2-SDRAM. Salvestusmaht kokku: 40 GB, Optilise seadme tüüp: DVD-ROM. Eraldiseisva graafika adapteri mudel: Intel® GMA 900. Installitud operatsioonisüsteem: Windows XP Professional. Kaal: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.