Acer logo

Acer Veriton X X4640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional PC Must

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55382
Info modified on:
10 Aug 2024, 07:51:21
Short summary description Acer Veriton X X4640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional PC Must:

Acer Veriton X X4640G, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton X X4640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional PC Must:

Acer Veriton X X4640G. Protsessori sagedus: 3,4 GHz, Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-6700. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2133 MHz. Salvestusmaht kokku: 1 TB, Salvestusseade: HDD, Optilise seadme tüüp: DVD±RW. Pardagraafika adapteri mudel: Intel® HD Graphics 530. Installitud operatsioonisüsteem: Windows 7 Professional, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 220 W. Toote tüüp: PC. Toote värv: Must

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.