Acer logo

Acer Aspire T630 Intel P4 519 3.06GHz XPH (NL) 512MB 160GB DVD-RW Multi double Intel® Pentium® 4 0,5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Home Edition PC

Data-sheet quality:
created/standardized by Icecat
Product views:
110708
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T630 Intel P4 519 3.06GHz XPH (NL) 512MB 160GB DVD-RW Multi double Intel® Pentium® 4 0,5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Home Edition PC:

Acer Aspire T630 Intel P4 519 3.06GHz XPH (NL) 512MB 160GB DVD-RW Multi double, 3,06 GHz, Intel® Pentium® 4, 0,5 GB, DDR-SDRAM, 160 GB, Windows XP Home Edition

Long summary description Acer Aspire T630 Intel P4 519 3.06GHz XPH (NL) 512MB 160GB DVD-RW Multi double Intel® Pentium® 4 0,5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Home Edition PC:

Acer Aspire T630 Intel P4 519 3.06GHz XPH (NL) 512MB 160GB DVD-RW Multi double. Protsessori sagedus: 3,06 GHz, Protsessori perekond: Intel® Pentium® 4. Sisemälu: 0,5 GB, Sisemälu tüüp: DDR-SDRAM. Salvestusmaht kokku: 160 GB. Eraldiseisva graafika adapteri mudel: AMD Radeon Xpress 200. Installitud operatsioonisüsteem: Windows XP Home Edition. Toote tüüp: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.