Zyxel logo

Zyxel ZyWALL 5 hardware firewall 0.1 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51535
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel ZyWALL 5 hardware firewall 0.1 Gbit/s:

Zyxel ZyWALL 5, 0.1 Gbit/s, WPA, DoS, DDoS, Ethernet, Fast Ethernet, WebGUI (HTTP & HTTPS), PPPoE, PPTP

Long summary description Zyxel ZyWALL 5 hardware firewall 0.1 Gbit/s:

Zyxel ZyWALL 5. Firewall throughput: 0.1 Gbit/s. Security algorithms: WPA, Firewall security: DoS, DDoS. Data link protocols: Ethernet, Fast Ethernet, Management protocols: WebGUI (HTTP & HTTPS), Supported network protocols: PPPoE, PPTP. Dimensions (WxDxH): 242 x 175 x 35.5 mm, Weight: 1.2 kg. Power requirements: 12VDC, Safety: CSA International, CE EN60950-1, Networking features: DHCP client/relay/server, Multi-NAT/SUA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.