Zyxel ZyWALL USG 300, 0.2 Gbit/s, 1 Gbit/s, 0.1 Gbit/s, 256 MB, 50 user(s), AES, 3DES, DES, SHA-1, MD5, IKE, DH 1, 2, 5, NAT, PKI (X.509), CMP, SCEP, L2TP
Zyxel ZyWALL USG 300. Firewall throughput: 0.2 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.1 Gbit/s. Internal memory: 256 MB. Number of users: 50 user(s). VPN support: AES, 3DES, DES, SHA-1, MD5, IKE, DH 1, 2, 5, NAT, PKI (X.509), CMP, SCEP, L2TP. Management protocols: HTTP, FTP, SMTP, POP3, IMAP4, Supported network protocols: Ethernet, PPPoE, PPTP, VLAN (802.1Q), NAT (SNAT / DNAT), RIP v1, v2, OSPF, IGMP v1, v2, DHCP, DNS