Zyxel logo

Zyxel P-791R v2 wired router Fast Ethernet Black, Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86677
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel P-791R v2 wired router Fast Ethernet Black, Blue:

Zyxel P-791R v2, Fast Ethernet, Black, Blue

Long summary description Zyxel P-791R v2 wired router Fast Ethernet Black, Blue:

Zyxel P-791R v2. Networking standards: IEEE 802.1d, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Upstream data rate: 5.69 Mbit/s, Downstream data rate: 5.69 Mbit/s, DSL specification: ITU-T 991.2 G.SHDSL, G.SHDSL.bis. Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, PPPoE, IPSec. PPTP. Authentication method: PAP, CHAP. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.