location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
660HW-T1 v3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZYXPRE660HW-T1-V3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue :
The long product name of Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-660HW-T1 v3, 802.11g Wireless Router, ADSL 2/2+ with integrated firewall POTS
More>>>
Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue:
The official description of Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with high-speed ADSL, ADSL2 and ADSL2+ lines the router can provide speeds up to 12Mbps (ADSL2)/24Mbps (ADSL2+) and offers higher data transfer rates and better bandwidth than traditional ADSL routers.
Supporting Reach Extended ADSL functionality it provides higher speeds at longer distances.
ZyNOS operating system ensures state-of-art firewall performance and robust security. Based on Stateful Packet Inspection, DoS (Denial of Service) and DDoS features, it provides first line defence against hackers, network intruders and other harmful threats.

Moreover, with ZyXEL's exclusive Wireless g+ SuperSpeed technology, the P-660HW series can deliver wireless transmission rates of up to 125 Mbit/s to easily extend a wired network for mobility and flexibility.

Short summary description Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue:
This short summary of the Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel 660HW-T1 v3, Ethernet LAN, ADSL, Black, Blue

Long summary description Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue:
This is an auto-generated long summary of Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue based on the first three specs of the first five spec groups.

Zyxel 660HW-T1 v3. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ITU G.992.1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.hs, ITU G.992.3, ITU G.992.4, ITU G.992.5. Security algorithms: TKIP, WPA, WPA-PSK. Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, UDP/IP, IPSec, PPTP. Product colour: Black, Blue

Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.1x
Full duplex
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ITU G.992.1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.hs, ITU G.992.3, ITU G.992.4, ITU G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
TKIP, WPA, WPA-PSK
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
System event log
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Management protocols
SNMP, Telnet, HTTP, FTP
Supported network protocols
TCP/IP, UDP/IP, IPSec, PPTP
Design
Product colour
Black, Blue
Indication light
Yes
LED indicators
Yes
Antenna
Antenna gain level (max)
3 dBi
Antennas quantity
1
Features
Firmware upgradeable
Yes
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Weight
325 g
Other features
WLAN data transfer rates supported
125 Mbit/s
Dimensions (WxDxH)
180 x 128 x 36 mm
Supported data transfer rates
10/100/125 Mbit/s
Power requirements
12V AC
Networking features
WLAN, Ethernet, Fast Ethernet, ADSL 2/2+
Maximum data transfer rate
0.125 Gbit/s
Data transfer rate
125 Mbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 17:09:02
Uk has collected 1 expert review for Zyxel 660HW-T1 v3 wireless router Fast Ethernet Black, Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 17:09:02
Sitting at the budget end of the market, the ZyXEL P-660HW-T1-V3 is a no-frills router in every sense of the word. Its support for 802.11g wireless standards, for starters, puts it far behind the latest products toting 802.11n functionality - while th...
Bottom line A solid, good value product for a solid job. If your home network requirements are in any way ambitious, then you should be spending more. But if money really is very, very tight, then this is a short-term bargain...
0%