Zyxel ZyWALL 1100, 3.6 Gbit/s, 0.8 Gbit/s, 560.811 h, 250 user(s), Wired, 100-240 V
Zyxel ZyWALL 1100. Firewall throughput: 3.6 Gbit/s, VPN throughput: 0.8 Gbit/s. Mean time between failures (MTBF): 560.811 h. Number of users: 250 user(s). Connectivity technology: Wired. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.3 A