Zyxel XGS4600-52F, Managed, L3, Rack mounting
Zyxel XGS4600-52F. Switch type: Managed, Switch layer: L3. MAC address table: 32000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting