Zyxel logo

Zyxel XGS1930-28HP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219804
Info modified on:
23 Apr 2025, 15:55:59
End of life date:
01 Oct 2024
Short summary description Zyxel XGS1930-28HP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel XGS1930-28HP, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description Zyxel XGS1930-28HP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel XGS1930-28HP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.