Zyxel MULTY X WSQ50 TRI-BAND, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router
Zyxel MULTY X WSQ50 TRI-BAND. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 400 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11n. Product type: Tabletop router, Product colour: White, LED indicators: LAN. Antenna design: Internal. Processor model: Qualcomm Atheros IPQ4019