Zyxel logo

Zyxel WRE2205 v2 Network repeater White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117783
Info modified on:
14 Mar 2024, 18:53:05
Short summary description Zyxel WRE2205 v2 Network repeater White:

Zyxel WRE2205 v2, Network repeater, 10/100Base-T(X), 802.11b, 802.11g, Wi-Fi 4 (802.11n), WEP, WPA-PSK, WPA2-PSK, WPS, White, LAN, Power, Signal strength, WLAN

Long summary description Zyxel WRE2205 v2 Network repeater White:

Zyxel WRE2205 v2. Type: Network repeater. Cabling technology: 10/100Base-T(X), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Security algorithms: WEP, WPA-PSK, WPA2-PSK, WPS. Product colour: White, LED indicators: LAN, Power, Signal strength, WLAN, Certification: CE LVD, CE, FCC. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3 W. Width: 46 mm, Depth: 79 mm, Height: 73 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.